TE Connectivity Connector Backshells 5750752-1

Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5750752-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5750752-1
Connector Backshells 5750752-1
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33506-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33506-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33506-ND
68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

Buy Now Datasheet
D-Sub Connectors - 5750752-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5750752-1
D-Sub Connectors 5750752-1
68 50SR BKSHELL KIT W/BOOT

68 50SR BKSHELL KIT W/BOOT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5750752-1
D-Sub Connectors 5750752-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-5750752-1
Electronic Connector 363-5750752-1
68 50SR BKSHELL KIT W/BOOT Product overview: 5750752-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5750752-1 can be used for catalog matching and distributor lookup.

68 50SR BKSHELL KIT W/BOOT Product overview: 5750752-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5750752-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Scsi Connector, 68 Position, Solder; Product Range Amp - Te Connectivity - 78K5012 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, 68 Position, Solder; Product Range Amp - Te Connectivity
78K5012
Scsi Connector, 68 Position, Solder; Product Range Amp - Te Connectivity 78K5012
SCSI CONNECTOR, 68 POSITION, SOLDER; Product Range:AMPLIMITE .050 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Mounting:Cable Mount; Connector Type:SCSI; Contact Termination:Solder RoHS Compliant: Yes

SCSI CONNECTOR, 68 POSITION, SOLDER; Product Range:AMPLIMITE .050 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Mounting:Cable Mount; Connector Type:SCSI; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5750752-1 A33506-ND 5750752-1 363-5750752-1 78K5012
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Electronic Connector Scsi Connector, 68 Position, Solder; Product Range Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products