TE Connectivity Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amp Te Connectivity 5750636-1

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Hardware Kits; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Hardware Kits; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amp Te Connectivity - 19R3125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amp Te Connectivity
19R3125
Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amp Te Connectivity 19R3125
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Hardware Kits; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:Hardware Kits; Gender:Plug; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19R3125
Product Name Connector, Housing, D Sub, Standard, 15 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details