TE Connectivity D-Sub Connector Assemblies 5750489-1

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A121597-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A121597-ND
D-Sub Connector Assemblies A121597-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: TO-263-7 D²Pak (6 Leads + Tab) TO-263CB Product Status: Preliminary Connector Type: Receptacle Mounting Type: Fixed Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: TO-263-7 D²Pak (6 Leads + Tab) TO-263CB
Product Status: Preliminary
Connector Type: Receptacle
Mounting Type: Fixed
Shell Size, Connector Layout: 5 (DD, D) High Density
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5750489-1
Electronic Connector 439-5750489-1
CONN D-SUB HD PLUG 15P VERT SLDR Product overview: 5750489-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5750489-1 can be used for catalog matching and distributor lookup.

CONN D-SUB HD PLUG 15P VERT SLDR Product overview: 5750489-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5750489-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hd-22 Plug 15P 30 Dplx Bdlk/thd Ins / Te Connectivity/amp Brand Amp - Te Connectivity - 76AC9319 - Newark, An Avnet Company
Chicago, IL, United States
Hd-22 Plug 15P 30 Dplx Bdlk/thd Ins / Te Connectivity/amp Brand Amp - Te Connectivity
76AC9319
Hd-22 Plug 15P 30 Dplx Bdlk/thd Ins / Te Connectivity/amp Brand Amp - Te Connectivity 76AC9319
HD-22 PLUG 15P 30 DPLX BDLK/THD INS / TE Connectivity/Amp Brand

HD-22 PLUG 15P 30 DPLX BDLK/THD INS / TE Connectivity/Amp Brand

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121597-ND 439-5750489-1 76AC9319
Product Name D-Sub Connector Assemblies Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Electronic Connector Hd-22 Plug 15P 30 Dplx Bdlk/thd Ins / Te Connectivity/amp Brand Amp - Te Connectivity
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole Fixed
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data