TE Connectivity No. Of Contacts Amp - Te Connectivity 5750477-1.

Description
No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC5381 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC5381
No. Of Contacts Amp - Te Connectivity 30AC5381
No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5381
Product Name No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details