TE Connectivity DIN Connectors 5750340-1

Description
Body Features Front Panel Screw-Down : With Inner Shield Material : Brass Inner Shield Plating Material : Tin over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin over Copper Panel Ground Feature Type : Flange Panel Grounding : With Shield Material : Brass Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 3.81 MICM , 6.35 MICM  [150 MICIN , 250 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Contact Termination Area Plating Material : Tin Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height : 13.08 MM  [.51 INCH ] Length : 22.61 MM  [.89 INCH ] PCB Tail Length : 3.18 MM  [.1 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 17.78 MM  [.7 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High
Request a Quote
Description
Body Features Front Panel Screw-Down : With Inner Shield Material : Brass Inner Shield Plating Material : Tin over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin over Copper Panel Ground Feature Type : Flange Panel Grounding : With Shield Material : Brass Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 3.81 MICM , 6.35 MICM  [150 MICIN , 250 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Contact Termination Area Plating Material : Tin Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height : 13.08 MM  [.51 INCH ] Length : 22.61 MM  [.89 INCH ] PCB Tail Length : 3.18 MM  [.1 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 17.78 MM  [.7 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5750340-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5750340-1
DIN Connectors 5750340-1
Body Features Front Panel Screw-Down : With Inner Shield Material : Brass Inner Shield Plating Material : Tin over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin over Copper Panel Ground Feature Type : Flange Panel Grounding : With Shield Material : Brass Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 3.81 MICM , 6.35 MICM  [150 MICIN , 250 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Contact Termination Area Plating Material : Tin Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height : 13.08 MM  [.51 INCH ] Length : 22.61 MM  [.89 INCH ] PCB Tail Length : 3.18 MM  [.1 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 17.78 MM  [.7 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High

Body Features


  • Front Panel Screw-Down : With
  • Inner Shield Material : Brass
  • Inner Shield Plating Material : Tin over Nickel
  • Outer Shield Material : Brass
  • Outer Shield Plating Material : Tin over Copper
  • Panel Ground Feature Type : Flange
  • Panel Grounding : With
  • Shield Material : Brass
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin over Nickel
  • Shield Plating Thickness : 3.81 MICM , 6.35 MICM  [150 MICIN , 250 MICIN ]
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Stacked : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Design : Tuning Fork
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ]
  • Contact Termination Area Plating Material : Tin
  • Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ]
  • Contact Transmits (Typical) : Signal (Data)
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Height : 13.08 MM  [.51 INCH ]
  • Length : 22.61 MM  [.89 INCH ]
  • PCB Tail Length : 3.18 MM  [.1 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Tail Length : 3.18 MM  [.125 INCH ]
  • Width : 17.78 MM  [.7 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Agency/Standard : UL, CSA
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized
  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Circular DIN Connector Type : Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Connector Type : Header
  • ESD Protection : Without
  • Product Type : Connector
  • Sealable : No
  • Shape : Circular
  • Shielded : Yes

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
  • Temperature Rating : High
Buy Now
8 Pos Mini-Din Vrt Shld Conn Amp - Te Connectivity - 19R3122 - Newark, An Avnet Company
Chicago, IL, United States
8 Pos Mini-Din Vrt Shld Conn Amp - Te Connectivity
19R3122
8 Pos Mini-Din Vrt Shld Conn Amp - Te Connectivity 19R3122
8 POS MINI-DIN VRT SHLD CONN

8 POS MINI-DIN VRT SHLD CONN

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5750340-1 19R3122
Product Name DIN Connectors 8 Pos Mini-Din Vrt Shld Conn Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506260R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Ring Connectors - 165303-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 12 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Automotive Connector EMC Shielding - 1-2400923-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers