TE Connectivity Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity 5750100-1

Description
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity - 40P9849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity
40P9849
Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity 40P9849
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40P9849
Product Name Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details