TE Connectivity D-Sub Hood, Size Db, 120/180Deg, Pp; Product Range Amp Te Connectivity 5750078-1

Description
D-SUB HOOD, SIZE DB, 120/180DEG, PP; Product Range:AMPLIMITE Quik-Snap Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes
Description
D-SUB HOOD, SIZE DB, 120/180DEG, PP; Product Range:AMPLIMITE Quik-Snap Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Size Db, 120/180Deg, Pp; Product Range Amp Te Connectivity - 42M3386 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Size Db, 120/180Deg, Pp; Product Range Amp Te Connectivity
42M3386
D-Sub Hood, Size Db, 120/180Deg, Pp; Product Range Amp Te Connectivity 42M3386
D-SUB HOOD, SIZE DB, 120/180DEG, PP; Product Range:AMPLIMITE Quik-Snap Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

D-SUB HOOD, SIZE DB, 120/180DEG, PP; Product Range:AMPLIMITE Quik-Snap Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42M3386
Product Name D-Sub Hood, Size Db, 120/180Deg, Pp; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details