Backshell/Cable Clamp 120°/180° 2 Shell Size Polypropylene Product overview: 5749915-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749915-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041815-5749915-2
Category: Connectors, Interconnects>D-Sub,
Series: AMPLIMITE Quik-Snap
Number of Positions: 15
Color: Black
Package: Bulk
Cable Type: Round
Shielding: Unshielded
Accessory Type: Hinged Backshell
Standard Package: 1
Material: Polypropylene
Cable Exit: 120°, 180°
Hardware: Assembly Hardware, Strain Relief
Alternative Parts (Cross-Reference): 5749915-25749915-2.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A33673,57499152,-574
Base Product Number: 5749915
15 Position Hinged Backshell Connector Black 120°, 180° Unshielded
5749915-2 - AMPLI CABLE CLAMP KIT,SZ 2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 363-5749915-2 | 1041815-5749915-2 | A33673-ND | 5749915-2 | 5749915-2 | 76AC9312 |
| Product Name | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors I/O | D-Sub Connectors | 5749915-2 - Ampli Cable Clamp Kit,sz 2 Amp - Te Connectivity |
| Connector Type | D-Sub Connector | D-Sub Connector |