TE Connectivity Cable Clamp Kit, Size 2, Polypropylene; Product Range Amp Te Connectivity 5749915-2.

Description
CABLE CLAMP KIT, SIZE 2, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DA ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 2, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DA ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Polypropylene; Product Range Amp Te Connectivity - 30AC5380 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Polypropylene; Product Range Amp Te Connectivity
30AC5380
Cable Clamp Kit, Size 2, Polypropylene; Product Range Amp Te Connectivity 30AC5380
CABLE CLAMP KIT, SIZE 2, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DA ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 2, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5380
Product Name Cable Clamp Kit, Size 2, Polypropylene; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details