TE Connectivity Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity 5749914-2.

Description
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Description
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity - 30AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity
30AC5379
Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity 30AC5379
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:120 , 180 ; CONNECTOR BODY MATERIAL:PP (POLYPROPYLENE) BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5379
Product Name Cable Clamp Kit, Size 1, Polypropylene; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details