TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5749854-1

Description
Dimensions Product Feature Length : 36.93 MM , 6.35 MM  [.25 INCH , 1.454 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 36.93 MM , 6.35 MM  [.25 INCH , 1.454 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5749854-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5749854-1
Connector Hardware, Mounts, Locks & Retainers 5749854-1
Dimensions Product Feature Length : 36.93 MM , 6.35 MM  [.25 INCH , 1.454 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Dimensions


  • Product Feature Length : 36.93 MM , 6.35 MM  [.25 INCH , 1.454 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5749854-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749854-1
D-Sub Connectors 5749854-1
100 50SR BSHELL KIT,M JSCREW

100 50SR BSHELL KIT,M JSCREW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749854-1
D-Sub Connectors 5749854-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O - 5749854-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5749854-1
Connectors I/O 5749854-1
100 50SR BSHELL KIT,M JSCREW

100 50SR BSHELL KIT,M JSCREW

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33505-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33505-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33505-ND
100 Position Two Piece Backshell Connector Silver 180° Shielded

100 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5749854-1
Electronic Connector 363-5749854-1
Zinc Connector Tool, Wire-to-Board, Shielded, Straight, 100 Pos Product overview: 5749854-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749854-1 can be used for catalog matching and distributor lookup.

Zinc Connector Tool, Wire-to-Board, Shielded, Straight, 100 Pos Product overview: 5749854-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749854-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100 50Sr Bshell Kit,m Jscrew Rohs Compliant Amp - Te Connectivity - 75AC9403 - Newark, An Avnet Company
Chicago, IL, United States
100 50Sr Bshell Kit,m Jscrew Rohs Compliant Amp - Te Connectivity
75AC9403
100 50Sr Bshell Kit,m Jscrew Rohs Compliant Amp - Te Connectivity 75AC9403
100 50SR BSHELL KIT,M JSCREW ROHS COMPLIANT: NO

100 50SR BSHELL KIT,M JSCREW ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749854-1 5749854-1 5749854-1 A33505-ND 363-5749854-1 75AC9403
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors I/O D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector 100 50Sr Bshell Kit,m Jscrew Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466294-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
D-Sub Connectors - 1-448816-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-2221760-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers