TE Connectivity D-Sub Connector Assemblies 5749798-1

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A31928-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31928-ND
D-Sub Connector Assemblies A31928-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 16M3375 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
16M3375
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 16M3375
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Amplimite HD-22 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Amplimite HD-22 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A31928-ND 16M3375
Product Name D-Sub Connector Assemblies D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A26801-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details