Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 4-UDFN Exposed Pad, 4-TMLF
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Contact Finish Thickness: 100μin (2.54μm)
Backset Spacing: 0.405" (10.29mm)
Features: Mosfet Array 2 P-Channel (Dual) 20V 2.25A 840mW Surface Mount
15 Position D-Sub, High Density Plug, Male Pins Connector
HD-22 FRONT METAL SHELL RIGHT-ANGLE PLUG, SUB D, 15 CONTACTS
D Sub Connector, Amplimite HD-22, Amplimite HD-22 Series, DA, Plug, 15, Metal, Solder RoHS Compliant: Yes
CONN D-SUB HD PLUG 15P R/A SLDR
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31927-ND | 70043002 | 17X9483 | 5749767-1 | |
| Product Name | Connectors,Interconnects | D-Sub Connector Assemblies | HD-22 FRONT METAL SHELL RIGHT-ANGLE PLUG, SUB D, 15 CONTACTS | D Sub Connector, Amplimite Hd-22, Amplimite Hd-22 Series, Da, Plug, 15, Metal, Solder Rohs Compliant Amp - Te Connectivity | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Voltage Rating | 125 volts | 250 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |