TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5749765-3

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 6.52 MM  [.256 INCH ] Mechanical Attachment Product Plating Finish : Chromate Thread Size : M2.6, 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 6.52 MM  [.256 INCH ] Mechanical Attachment Product Plating Finish : Chromate Thread Size : M2.6, 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5749765-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5749765-3
Connector Hardware, Mounts, Locks & Retainers 5749765-3
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 6.52 MM  [.256 INCH ] Mechanical Attachment Product Plating Finish : Chromate Thread Size : M2.6, 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 6.52 MM  [.256 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate
  • Thread Size : M2.6, 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5749765-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749765-3
D-Sub Connectors 5749765-3
SCREWLOCK M2.6 FEM PLTD

SCREWLOCK M2.6 FEM PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749765-3
D-Sub Connectors 5749765-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33691-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33691-ND
D-Sub, D-Shaped Connector Jackscrews A33691-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
CONN D-SUB FEMALE SCREW LOCK - 792-5749765-3 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB FEMALE SCREW LOCK
792-5749765-3
CONN D-SUB FEMALE SCREW LOCK 792-5749765-3
CONN D-SUB FEMALE SCREW LOCK

CONN D-SUB FEMALE SCREW LOCK

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 5749765-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5749765-3
D-Sub, D-Shaped Connector Jackscrews 5749765-3
CONN D-SUB FEMALE SCREW LOCK

CONN D-SUB FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749765-3 5749765-3 A33691-ND 792-5749765-3 5749765-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews CONN D-SUB FEMALE SCREW LOCK D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2157480-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details