TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5749699-8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 345-BFBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Termination: Solder Shell Material, Finish: Steel, Tin Plated Contact Finish: Tin Material Flammability Rating: UL94 V-0 Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 345-BFBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Termination: Solder Shell Material, Finish: Steel, Tin Plated Contact Finish: Tin Material Flammability Rating: UL94 V-0 Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 345-BFBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Termination: Solder Shell Material, Finish: Steel, Tin Plated Contact Finish: Tin Material Flammability Rating: UL94 V-0 Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 345-BFBGA, FCBGA
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Termination: Solder
Shell Material, Finish: Steel, Tin Plated
Contact Finish: Tin
Material Flammability Rating: UL94 V-0
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

LM139A Quad Differential Comparator - 5962-87739012A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC,SOIC
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details