TE Connectivity D-Shaped Connectors 5749699-7

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 360 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 360 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749699-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749699-7
D-Shaped Connectors 5749699-7
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 360 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 360

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A33487-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33487-ND
D-Sub Connector Assemblies A33487-ND
68 Position D-Type Receptacle, Female Sockets Connector

68 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
30V 1A Electronic Connector
438-5749699-7
30V 1A Electronic Connector 438-5749699-7
68 Pos SCSI IDC RA Female Connector, 1.27mm Pitch, 30V, 1A Product overview: 5749699-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749699-7 can be used for catalog matching and distributor lookup.

68 Pos SCSI IDC RA Female Connector, 1.27mm Pitch, 30V, 1A Product overview: 5749699-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749699-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SCSI Connectors - 7390779 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
7390779
SCSI Connectors 7390779
TE Connectivity 5749699-7 SCSI Connector

TE Connectivity 5749699-7 SCSI Connector

Supplier's Site
SCSI Connectors - 7390779P - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
7390779P
SCSI Connectors 7390779P
TE Connectivity 5749699-7 SCSI Connector

TE Connectivity 5749699-7 SCSI Connector

Supplier's Site
SCSI Connectors - 1647985 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
1647985
SCSI Connectors 1647985
TE Connectivity 5749699-7 SCSI Connector

TE Connectivity 5749699-7 SCSI Connector

Supplier's Site
D-Sub Connectors - 5749699-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749699-7
D-Sub Connectors 5749699-7
68 50SR CABLE RCPT KIT

68 50SR CABLE RCPT KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749699-7
D-Sub Connectors 5749699-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Miscellaneous - 5749699-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5749699-7
Connectors Miscellaneous 5749699-7
68 50SR CABLE RCPT KIT

68 50SR CABLE RCPT KIT

Buy Now
Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity - 42K7533 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity
42K7533
Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity 42K7533
SCSI CONNECTOR, RECEPTACLE 68 POSITION IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

SCSI CONNECTOR, RECEPTACLE 68 POSITION IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
RECEPTACLE CABLE ASSEMBLY KIT, AMPLIMITE .050, 68 POS, 30-28 AWG, SHIELDED - 70085659 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE CABLE ASSEMBLY KIT, AMPLIMITE .050, 68 POS, 30-28 AWG, SHIELDED
70085659
RECEPTACLE CABLE ASSEMBLY KIT, AMPLIMITE .050, 68 POS, 30-28 AWG, SHIELDED 70085659
Shell: Steel, plated bright tin over copper. Housing and Covers: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all underplated nickel.

Shell: Steel, plated bright tin over copper. Housing and Covers: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all underplated nickel.

Supplier's Site
CONN D-TYPE RCPT 68POS STR IDC - 792-5749699-7 - Utmel Electronic Limited
Hong Kong, China
CONN D-TYPE RCPT 68POS STR IDC
792-5749699-7
CONN D-TYPE RCPT 68POS STR IDC 792-5749699-7
CONN D-TYPE RCPT 68POS STR IDC

CONN D-TYPE RCPT 68POS STR IDC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749699-7 A33487-ND 438-5749699-7 7390779 7390779P 5749699-7 5749699-7 42K7533 70085659 792-5749699-7
Product Name D-Shaped Connectors D-Sub Connector Assemblies 30V 1A Electronic Connector SCSI Connectors SCSI Connectors D-Sub Connectors Connectors Miscellaneous Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity RECEPTACLE CABLE ASSEMBLY KIT, AMPLIMITE .050, 68 POS, 30-28 AWG, SHIELDED CONN D-TYPE RCPT 68POS STR IDC
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC Crimp IDC / IDT IDC, Ribbon Cable
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable, Free Hanging
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111492-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
D-Sub Connectors - 1-1393560-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1589470-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers