62 Position D-Sub, High Density Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 62 POSITION, PLUG; No. of Contacts:62Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A31926-ND | 16M4039 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Standard, 62 Position, Plug; No. Of Contacts Amp - Te Connectivity |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |