TE Connectivity Cable Clamp Kit, Size 3, Polypropylene; Product Range Amp Te Connectivity 5749626-2

Description
CABLE CLAMP KIT, SIZE 3, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Polypropylene; Product Range Amp Te Connectivity - 16M3372 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Polypropylene; Product Range Amp Te Connectivity
16M3372
Cable Clamp Kit, Size 3, Polypropylene; Product Range Amp Te Connectivity 16M3372
CABLE CLAMP KIT, SIZE 3, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 3, POLYPROPYLENE; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3372
Product Name Cable Clamp Kit, Size 3, Polypropylene; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details