TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 5749626-2

Description
25 Position Hinged Backshell Connector Black 120°, 180° Unshielded
Request a Quote Datasheet
Description
25 Position Hinged Backshell Connector Black 120°, 180° Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - A33674-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33674-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33674-ND
25 Position Hinged Backshell Connector Black 120°, 180° Unshielded

25 Position Hinged Backshell Connector Black 120°, 180° Unshielded

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Obsolete Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC Hardware: Cable Clamp

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 22-VFQFN Exposed Pad
Product Status: Obsolete
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 45°
Shielding: Unshielded
Primary Material: Plastic
Material: PVC
Hardware: Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
5749626-2
D-Sub Connectors 5749626-2
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33674-ND 5749626-2
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors,Interconnects D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
STAMPED PIN DSUBMINIATURE - 6E17C037SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details