TE Connectivity D-Shaped Connectors 5749621-9

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749621-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749621-9
D-Shaped Connectors 5749621-9
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 100
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 7

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5749621-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749621-9
D-Sub Connectors 5749621-9
100 50S CABLE PLUG CONN/COV KI

100 50S CABLE PLUG CONN/COV KI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749621-9
D-Sub Connectors 5749621-9
.050 SER CBL TAB CONN

.050 SER CBL TAB CONN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749621-9
D-Sub Connectors 5749621-9
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A33485-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33485-ND
D-Sub Connector Assemblies A33485-ND
100 Position D-Type Plug, Male Pins Connector

100 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin Material Flammability Rating: UL94 V-0 Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Contact Finish: Tin
Material Flammability Rating: UL94 V-0
Dielectric Material: Polypropylene (PP)
Contact Material: Phosphor Bronze

Buy Now Datasheet
SCSI Connectors - 6809024 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
6809024
SCSI Connectors 6809024
TE Connectivity 5749621-9 SCSI Connector

TE Connectivity 5749621-9 SCSI Connector

Supplier's Site
SCSI Connectors - 6809024P - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
6809024P
SCSI Connectors 6809024P
TE Connectivity 5749621-9 SCSI Connector

TE Connectivity 5749621-9 SCSI Connector

Supplier's Site
SCSI Connectors - 1895937 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
1895937
SCSI Connectors 1895937
TE Connectivity 5749621-9 SCSI Connector

TE Connectivity 5749621-9 SCSI Connector

Supplier's Site
Connectors - 5749621-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5749621-9
Connectors 5749621-9
100 50S CABLE PLUG CONN/COV KI

100 50S CABLE PLUG CONN/COV KI

Buy Now
5749621-9 - 100 50S Cable Plug Conn/cov Ki Rohs Compliant Amp - Te Connectivity - 96AC6802 - Newark, An Avnet Company
Chicago, IL, United States
5749621-9 - 100 50S Cable Plug Conn/cov Ki Rohs Compliant Amp - Te Connectivity
96AC6802
5749621-9 - 100 50S Cable Plug Conn/cov Ki Rohs Compliant Amp - Te Connectivity 96AC6802
5749621-9 - 100 50S CABLE PLUG CONN/COV KI ROHS COMPLIANT: YES

5749621-9 - 100 50S CABLE PLUG CONN/COV KI ROHS COMPLIANT: YES

Supplier's Site
Conn, D Sub, Plug, 100Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity - 95M2890 - Newark, An Avnet Company
Chicago, IL, United States
Conn, D Sub, Plug, 100Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity
95M2890
Conn, D Sub, Plug, 100Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity 95M2890
CONN, D SUB, PLUG, 100POS, IDC/IDT; No. of Contacts:100Contacts ; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:Series III Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONN, D SUB, PLUG, 100POS, IDC/IDT; No. of Contacts:100Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:Series III Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749621-9 5749621-9 A33485-ND 6809024 6809024P 1895937 5749621-9 96AC6802 95M2890
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Connectors,Interconnects SCSI Connectors SCSI Connectors SCSI Connectors Connectors 5749621-9 - 100 50S Cable Plug Conn/cov Ki Rohs Compliant Amp - Te Connectivity Conn, D Sub, Plug, 100Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) Idc Idc IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Connector Backshells - 1-2308342-8 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Coax Connectors - 1466292-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers