SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:26 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:75°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 82K9715 |
| Product Name | Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity |