TE Connectivity Connector Backshells 5749609-1

Description
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749609-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749609-1
Connector Backshells 5749609-1
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 75
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 26

Dimensions


  • Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag, Individual
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33495-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33495-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33495-ND
26 Position Two Piece Backshell Connector Silver 75° Shielded

26 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet
D-Sub Connectors - 5749609-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749609-1
D-Sub Connectors 5749609-1
26 50SR CABLE KIT-BULK PCKG

26 50SR CABLE KIT-BULK PCKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749609-1
D-Sub Connectors 5749609-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Accessory Type: Lockwasher Cable Type: Individual Shielding: Unshielded Material: PVC Plating: Gold

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Accessory Type: Lockwasher
Cable Type: Individual
Shielding: Unshielded
Material: PVC
Plating: Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5749609-1
Electronic Connector 363-5749609-1
Backshell 75° Nickel Over Copper Zinc Individual Product overview: 5749609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749609-1 can be used for catalog matching and distributor lookup.

Backshell 75° Nickel Over Copper Zinc Individual Product overview: 5749609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749609-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN BACKSHELL 26POS 75DEG SHLD - 792-5749609-1 - Utmel Electronic Limited
Hong Kong, China
CONN BACKSHELL 26POS 75DEG SHLD
792-5749609-1
CONN BACKSHELL 26POS 75DEG SHLD 792-5749609-1
CONN BACKSHELL 26POS 75DEG SHLD

CONN BACKSHELL 26POS 75DEG SHLD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749609-1 A33495-ND 5749609-1 363-5749609-1 792-5749609-1
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Connectors,Interconnects Electronic Connector CONN BACKSHELL 26POS 75DEG SHLD
Geometry 75 75°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218442-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connector Backshells - 1-2308345-4 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details