CONN D-SUB HD RCPT 15P VERT SLDR Product overview: 5749374-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5749374-3 can be used for catalog matching and distributor lookup.
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
CONN D-SUB HD RCPT 15P VERT SLDR
HD-22 RCPT 15P VERT 30 DPLX BDLK/THD INS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-5749374-3 | 5749374-3-ND | 5749374-3 | 36AC6243 | |
| Product Name | Electronic Connector | D-Sub Connector Assemblies | Connectors,Interconnects | D-Sub Connector Assemblies | Hd-22 Rcpt 15P Vert 30 Dplx Bdlk/thd Ins Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 125 volts | 125 volts | |||
| Category | D-Sub Connector | ||||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |