TE Connectivity Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity 5749265-1.

Description
CONNECTOR, DIN, JACK, 6 POSITION; NO. OF CONTACTS:6CONTACTS; GENDER:JACK; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; PRODUCT RANGE:-; COLOUR:BLACK ROHS COMPLIANT: YES
Description
CONNECTOR, DIN, JACK, 6 POSITION; NO. OF CONTACTS:6CONTACTS; GENDER:JACK; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; PRODUCT RANGE:-; COLOUR:BLACK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity - 29AC0478 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity
29AC0478
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity 29AC0478
CONNECTOR, DIN, JACK, 6 POSITION; NO. OF CONTACTS:6CONTACTS; GENDER:JACK; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; PRODUCT RANGE:-; COLOUR:BLACK ROHS COMPLIANT: YES

CONNECTOR, DIN, JACK, 6 POSITION; NO. OF CONTACTS:6CONTACTS; GENDER:JACK; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; PRODUCT RANGE:-; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0478
Product Name Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details