TE Connectivity D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 5749246-1

Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity - 16M3371 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
16M3371
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 16M3371
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3371
Product Name D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details