TE Connectivity Connector Backshells 5749204-2

Description
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749204-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749204-2
Connector Backshells 5749204-2
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 75
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag, Individual
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33498-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33498-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33498-ND
68 Position Two Piece Backshell Connector Silver 75° Shielded

68 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet
D-Sub Connectors - 5749204-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749204-2
D-Sub Connectors 5749204-2
68 50SR KIT,75D,UK

68 50SR KIT,75D,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749204-2
D-Sub Connectors 5749204-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-5749204-2
Electronic Connector 363-5749204-2
68 50SR KIT,75D,UK Product overview: 5749204-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749204-2 can be used for catalog matching and distributor lookup.

68 50SR KIT,75D,UK Product overview: 5749204-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749204-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749204-2 A33498-ND 5749204-2 363-5749204-2
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Electronic Connector
Geometry 75 75°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 1-1634225-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
4 suppliers
Box Mount D-Sub Connectors - 1-206503-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details