TE Connectivity Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity 5749204-2

Description
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:75°; Connector Body Material:Copper Body; Connector Type:D SubRoHS Compliant: Yes
Datasheet
Description
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:75°; Connector Body Material:Copper Body; Connector Type:D SubRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity - 42M1121 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity
42M1121
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity 42M1121
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:75°; Connector Body Material:Copper Body; Connector Type:D SubRoHS Compliant: Yes

SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:75°; Connector Body Material:Copper Body; Connector Type:D SubRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42M1121
Product Name Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details