TE Connectivity D-Sub Backshell, 50Pos, 75 Deg, Zinc; Product Range Amp Te Connectivity 5749202-2

Description
D-SUB BACKSHELL, 50POS, 75 DEG, ZINC; Product Range:AMPLIMITE .050 Series; D Sub Shell Size:DD; Cable Exit Angle:75°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 50POS, 75 DEG, ZINC; Product Range:AMPLIMITE .050 Series; D Sub Shell Size:DD; Cable Exit Angle:75°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 50Pos, 75 Deg, Zinc; Product Range Amp Te Connectivity - 93K4566 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 50Pos, 75 Deg, Zinc; Product Range Amp Te Connectivity
93K4566
D-Sub Backshell, 50Pos, 75 Deg, Zinc; Product Range Amp Te Connectivity 93K4566
D-SUB BACKSHELL, 50POS, 75 DEG, ZINC; Product Range:AMPLIMITE .050 Series; D Sub Shell Size:DD; Cable Exit Angle:75°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, 50POS, 75 DEG, ZINC; Product Range:AMPLIMITE .050 Series; D Sub Shell Size:DD; Cable Exit Angle:75°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K4566
Product Name D-Sub Backshell, 50Pos, 75 Deg, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details