TE Connectivity Connector Backshells 5749201-1

Description
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 40 Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 40 Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749201-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749201-1
Connector Backshells 5749201-1
Body Features Cable Exit Angle (DEG) : 75 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 40 Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 75
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 40

Dimensions


  • Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Singapore, Singapore
Electronic Connector
363-5749201-1
Electronic Connector 363-5749201-1
Backshell 75° Nickel Over Copper Zinc Bag Product overview: 5749201-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749201-1 can be used for catalog matching and distributor lookup.

Backshell 75° Nickel Over Copper Zinc Bag Product overview: 5749201-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749201-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5749201-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749201-1
D-Sub Connectors 5749201-1
40 50SR KIT,75D,UK

40 50SR KIT,75D,UK

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A114028-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A114028-ND
D-Sub, D-Shaped Connector Backshells, Hoods A114028-ND
40 Position Two Piece Backshell Connector Silver 75° Shielded

40 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet
40 50Sr Kit,75D,uk Amp - Te Connectivity - 19R3101 - Newark, An Avnet Company
Chicago, IL, United States
40 50Sr Kit,75D,uk Amp - Te Connectivity
19R3101
40 50Sr Kit,75D,uk Amp - Te Connectivity 19R3101
40 50SR KIT,75D,UK

40 50SR KIT,75D,UK

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749201-1 363-5749201-1 5749201-1 A114028-ND 19R3101
Product Name Connector Backshells Electronic Connector D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods 40 50Sr Kit,75D,uk Amp - Te Connectivity
Geometry 75 75°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1236089-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
D-Shaped Connectors - 1218434-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers