TE Connectivity Connector Backshells 5749195-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749195-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749195-2
Connector Backshells 5749195-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 5749195-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749195-2
D-Sub Connectors 5749195-2
68 50SR KIT,ST,UK

68 50SR KIT,ST,UK

Buy Now
D-Sub Connectors - 5749195-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749195-2
D-Sub Connectors 5749195-2
DC BCKSHL-KITS W LTCH

DC BCKSHL-KITS W LTCH

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749195-2
D-Sub Connectors 5749195-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-5749195-2
Electronic Connector 363-5749195-2
68 50SR KIT,ST,UK Product overview: 5749195-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749195-2 can be used for catalog matching and distributor lookup.

68 50SR KIT,ST,UK Product overview: 5749195-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749195-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A33492-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33492-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33492-ND
68 Position Two Piece Backshell Connector Silver 180° Shielded

68 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 5749195-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
5749195-2
D-Sub, D-Shaped Connector Backshells, Hoods 5749195-2
CONN BACKSHELL 68POS 180DEG SHLD

CONN BACKSHELL 68POS 180DEG SHLD

Supplier's Site Datasheet
5749195-2 Rohs Compliant Amp - Te Connectivity - 98AC5284 - Newark, An Avnet Company
Chicago, IL, United States
5749195-2 Rohs Compliant Amp - Te Connectivity
98AC5284
5749195-2 Rohs Compliant Amp - Te Connectivity 98AC5284
5749195-2 ROHS COMPLIANT: YES

5749195-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749195-2 5749195-2 363-5749195-2 A33492-ND 5749195-2 98AC5284
Product Name Connector Backshells D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods 5749195-2 Rohs Compliant Amp - Te Connectivity
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1218234-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
D-Sub Connectors - 1218697-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers