TE Connectivity Connector Backshells 5749193-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749193-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749193-2
Connector Backshells 5749193-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A31802-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A31802-ND
D-Sub, D-Shaped Connector Backshells, Hoods A31802-ND
50 Position Two Piece Backshell Connector Silver 180° Shielded

50 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1364178-5749193-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1364178-5749193-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1364178-5749193-2
Win Source Part Number: 1364178-5749193-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE .050 III Package: Bulk Product Status: Active Features: Spring Lock Base Product Number: 5749193 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 50 Accessory Type: Two Piece Backshell Material: Metal, Zinc Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Strain Relief

Win Source Part Number: 1364178-5749193-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE .050 III
Package: Bulk
Product Status: Active
Features: Spring Lock
Base Product Number: 5749193
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 50
Accessory Type: Two Piece Backshell
Material: Metal, Zinc
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief

Buy Now Datasheet
Connectors - 5749193-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5749193-2
Connectors 5749193-2
50 50SR KITSTUK

50 50SR KITSTUK

Buy Now
Singapore, Singapore
Electronic Connector
363-5749193-2
Electronic Connector 363-5749193-2
Backshell Kit 180° Nickel Over Copper Zinc Product overview: 5749193-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749193-2 can be used for catalog matching and distributor lookup.

Backshell Kit 180° Nickel Over Copper Zinc Product overview: 5749193-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749193-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5749193-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749193-2
D-Sub Connectors 5749193-2
50 50SR KIT,ST,UK

50 50SR KIT,ST,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749193-2
D-Sub Connectors 5749193-2
D-Sub Connectors

D-Sub Connectors

Buy Now
50 50Sr Kit,st,uk Amp - Te Connectivity - 76AC9295 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Kit,st,uk Amp - Te Connectivity
76AC9295
50 50Sr Kit,st,uk Amp - Te Connectivity 76AC9295
50 50SR KIT,ST,UK

50 50SR KIT,ST,UK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749193-2 A31802-ND 1364178-5749193-2 5749193-2 363-5749193-2 5749193-2 76AC9295
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Connectors Electronic Connector D-Sub Connectors 50 50Sr Kit,st,uk Amp - Te Connectivity
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
D-Shaped Connectors - 1-1589951-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers