TE Connectivity Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity 5749193-1

Description
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:50 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Description
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:50 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity - 40P9847 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity
40P9847
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity 40P9847
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:50 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:50 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40P9847
Product Name Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details