TE Connectivity Connector Backshells 5749193-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749193-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749193-1
Connector Backshells 5749193-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 9.02 MM  [.355 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Singapore, Singapore
Electronic Connector
363-5749193-1
Electronic Connector 363-5749193-1
Backshell Kit 180° Nickel Over Copper Zinc Product overview: 5749193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749193-1 can be used for catalog matching and distributor lookup.

Backshell Kit 180° Nickel Over Copper Zinc Product overview: 5749193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749193-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5749193-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749193-1
D-Sub Connectors 5749193-1
50 50SR KIT,ST,UK

50 50SR KIT,ST,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749193-1
D-Sub Connectors 5749193-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33491-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33491-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33491-ND
50 Position Two Piece Backshell Connector Silver 180° Shielded

50 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749193-1 363-5749193-1 5749193-1 A33491-ND
Product Name Connector Backshells Electronic Connector D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218442-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Box Mount D-Sub Connectors - 1-206499-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125313-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details