TE Connectivity D-Shaped Connectors 5749111-8

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749111-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749111-8
D-Shaped Connectors 5749111-8
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 100
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 7

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
SCSI Connectors - 7181323 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
7181323
SCSI Connectors 7181323
TE Connectivity 5749111-8 SCSI Connector

TE Connectivity 5749111-8 SCSI Connector

Supplier's Site
SCSI Connectors - 7181323P - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
7181323P
SCSI Connectors 7181323P
TE Connectivity 5749111-8 SCSI Connector

TE Connectivity 5749111-8 SCSI Connector

Supplier's Site
SCSI Connectors - 1917250 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
1917250
SCSI Connectors 1917250
TE Connectivity 5749111-8 SCSI Connector

TE Connectivity 5749111-8 SCSI Connector

Supplier's Site
D-Sub Connectors - 5749111-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749111-8
D-Sub Connectors 5749111-8
100 50SR CABLE PLUG ASSY

100 50SR CABLE PLUG ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749111-8
D-Sub Connectors 5749111-8
.050 SER CBL TAB CONN

.050 SER CBL TAB CONN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749111-8
D-Sub Connectors 5749111-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-5749111-8
Electronic Connector 438-5749111-8
SCSI 100 Pos RA IDC Connector, 1.27mm Pitch, Gold/Tin Plated Product overview: 5749111-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749111-8 can be used for catalog matching and distributor lookup.

SCSI 100 Pos RA IDC Connector, 1.27mm Pitch, Gold/Tin Plated Product overview: 5749111-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749111-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A33484-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33484-ND
D-Sub Connector Assemblies A33484-ND
100 Position D-Type Plug, Male Pins Connector

100 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 100 Pos, Dd; D Sub Connector Type Amp - Te Connectivity - 99X6800 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 100 Pos, Dd; D Sub Connector Type Amp - Te Connectivity
99X6800
D Sub Connector, Plug, 100 Pos, Dd; D Sub Connector Type Amp - Te Connectivity 99X6800
D SUB CONNECTOR, PLUG, 100 POS, DD; D Sub Connector Type:Double Density; Gender:Plug; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:100Contacts ; D Sub Shell Size:DD; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 100 POS, DD; D Sub Connector Type:Double Density; Gender:Plug; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:100Contacts; D Sub Shell Size:DD; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749111-8 7181323 7181323P 5749111-8 438-5749111-8 A33484-ND 99X6800
Product Name D-Shaped Connectors SCSI Connectors SCSI Connectors D-Sub Connectors Electronic Connector D-Sub Connector Assemblies D Sub Connector, Plug, 100 Pos, Dd; D Sub Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) Idc IDC IDC / IDT
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114706-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103956-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers