TE Connectivity D-Shaped Connectors 5749111-4

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749111-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749111-4
D-Shaped Connectors 5749111-4
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
30V Electronic Connector
438-5749111-4
30V Electronic Connector 438-5749111-4
SCSI RA Connector, 50 Pos, 1.27mm Pitch, IDC, Shielded, 30V Product overview: 5749111-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749111-4 can be used for catalog matching and distributor lookup.

SCSI RA Connector, 50 Pos, 1.27mm Pitch, IDC, Shielded, 30V Product overview: 5749111-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749111-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A33483-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33483-ND
D-Sub Connector Assemblies A33483-ND
50 Position D-Type Plug, Male Pins Connector

50 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5749111-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749111-4
D-Sub Connectors 5749111-4
50 50SR CABLE PLUG ASSY

50 50SR CABLE PLUG ASSY

Buy Now
Connectors - 5749111-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5749111-4
Connectors 5749111-4
50 50SR CABLE PLUG ASSY

50 50SR CABLE PLUG ASSY

Buy Now
Connector, Scsi, 50 Position, Idc; No. Of Contacts Amp - Te Connectivity - 72W2620 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, 50 Position, Idc; No. Of Contacts Amp - Te Connectivity
72W2620
Connector, Scsi, 50 Position, Idc; No. Of Contacts Amp - Te Connectivity 72W2620
CONNECTOR, SCSI, 50 POSITION, IDC; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body; Connector Type:SCSI RoHS Compliant: Yes

CONNECTOR, SCSI, 50 POSITION, IDC; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body; Connector Type:SCSI RoHS Compliant: Yes

Supplier's Site
50 50Sr Cable Plug Assy Amp - Te Connectivity - 49Y1845 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Cable Plug Assy Amp - Te Connectivity
49Y1845
50 50Sr Cable Plug Assy Amp - Te Connectivity 49Y1845
50 50SR CABLE PLUG ASSY

50 50SR CABLE PLUG ASSY

Supplier's Site
CONNECTOR, PLUG, AMPLIMITE .050, 50 POS, ROUND JACKET CABLE, VERTICAL - 70085654 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, AMPLIMITE .050, 50 POS, ROUND JACKET CABLE, VERTICAL
70085654
CONNECTOR, PLUG, AMPLIMITE .050, 50 POS, ROUND JACKET CABLE, VERTICAL 70085654
0.050 Series Cable Connectors (SCSI) Housing and Covers: Thermoplastic, 94V-0 rated, black or gray. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all under-plated nickel. Shell: Steel, plated tin-nickel alloy over nickel and copper.

0.050 Series Cable Connectors (SCSI) Housing and Covers: Thermoplastic, 94V-0 rated, black or gray. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all under-plated nickel. Shell: Steel, plated tin-nickel alloy over nickel and copper.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749111-4 438-5749111-4 A33483-ND 5749111-4 5749111-4 72W2620 49Y1845 70085654
Product Name D-Shaped Connectors 30V Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Connectors Connector, Scsi, 50 Position, Idc; No. Of Contacts Amp - Te Connectivity 50 50Sr Cable Plug Assy Amp - Te Connectivity CONNECTOR, PLUG, AMPLIMITE .050, 50 POS, ROUND JACKET CABLE, VERTICAL
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC / IDT IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1051796-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
D-Sub Connectors - 1218234-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Headers, Male Pins - A28523-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers