TE Connectivity Scsi Connector, Plug, 100Pos, Idc/idt; Connector Type Amp - Te Connectivity 5749109-7

Description
SCSI CONNECTOR, PLUG, 100POS, IDC/IDT; CONNECTOR TYPE:SCSI; SERIES:SERIES III; GENDER:PLUG; NO. OF CONTACTS:100; CONTACT TERMINATION:IDC / IDT; CONNECTMOUNTING:CABL E; CONTACT PLATING:GOLD; CONTACT MATERIAL:PHOSPHOR BRONZE
Description
SCSI CONNECTOR, PLUG, 100POS, IDC/IDT; CONNECTOR TYPE:SCSI; SERIES:SERIES III; GENDER:PLUG; NO. OF CONTACTS:100; CONTACT TERMINATION:IDC / IDT; CONNECTMOUNTING:CABL E; CONTACT PLATING:GOLD; CONTACT MATERIAL:PHOSPHOR BRONZE

Suppliers

Company
Product
Description
Supplier Links
Scsi Connector, Plug, 100Pos, Idc/idt; Connector Type Amp - Te Connectivity - 66W5384 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 100Pos, Idc/idt; Connector Type Amp - Te Connectivity
66W5384
Scsi Connector, Plug, 100Pos, Idc/idt; Connector Type Amp - Te Connectivity 66W5384
SCSI CONNECTOR, PLUG, 100POS, IDC/IDT; CONNECTOR TYPE:SCSI; SERIES:SERIES III; GENDER:PLUG; NO. OF CONTACTS:100; CONTACT TERMINATION:IDC / IDT; CONNECTMOUNTING:CABL E; CONTACT PLATING:GOLD; CONTACT MATERIAL:PHOSPHOR BRONZE

SCSI CONNECTOR, PLUG, 100POS, IDC/IDT; CONNECTOR TYPE:SCSI; SERIES:SERIES III; GENDER:PLUG; NO. OF CONTACTS:100; CONTACT TERMINATION:IDC / IDT; CONNECTMOUNTING:CABLE; CONTACT PLATING:GOLD; CONTACT MATERIAL:PHOSPHOR BRONZE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W5384
Product Name Scsi Connector, Plug, 100Pos, Idc/idt; Connector Type Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1463B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details