TE Connectivity D-Shaped Connectors 5749109-3

Description
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28, 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28, 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749109-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749109-3
D-Shaped Connectors 5749109-3
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28, 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Dimensions


  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28, 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - 17-5749109-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-5749109-3-ND
D-Sub Connector Assemblies 17-5749109-3-ND
40 50SR CABLE PLUG SUB-ASSY

40 50SR CABLE PLUG SUB-ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5749109-3 17-5749109-3-ND
Product Name D-Shaped Connectors D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532180-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
3 suppliers