TE Connectivity
D-Shaped Connectors
5749109-2
Description
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 28 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed
Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 30, 28
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 28 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed
Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 30, 28
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 28 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed
Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 30, 28
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Ribbon Cable
- Number of Positions : 28
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Options : Installed
Dimensions
- Wire Size (MMSQ) : .08
- Wire Size (AWG) : 30, 28
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
5749109-2 |
|
Product Name
|
D-Shaped Connectors |
|
Connector Type
|
Wire to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
4 suppliers
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination
Crimp, Insulation Displacement (IDC)
Mounting
Cable Mount (Free-Hanging)
View Details
5 suppliers