TE Connectivity PCB D-Sub Connectors 5749085-9

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .4, .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mating Retention Type : Screwlocks Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .4, .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mating Retention Type : Screwlocks Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5749085-9 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5749085-9
PCB D-Sub Connectors 5749085-9
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .4, .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mating Retention Type : Screwlocks Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel over Copper
  • Connector Profile : Standard
  • Post Plating Material : Tin
  • Shell Material : Steel
  • Shell Plating Material : Tin over Copper

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .4, .5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel, Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention : Without
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Grounded : No
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell
  • Shielded : Yes

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749085-9
D-Sub Connectors 5749085-9
D-Sub Connectors

D-Sub Connectors

Buy Now
100 50Sr Vrt Plug Assy Amp - Te Connectivity - 76AC9288 - Newark, An Avnet Company
Chicago, IL, United States
100 50Sr Vrt Plug Assy Amp - Te Connectivity
76AC9288
100 50Sr Vrt Plug Assy Amp - Te Connectivity 76AC9288
100 50SR VRT PLUG ASSY

100 50SR VRT PLUG ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749085-9 5749085-9 76AC9288
Product Name PCB D-Sub Connectors D-Sub Connectors 100 50Sr Vrt Plug Assy Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details