TE Connectivity PCB D-Sub Connectors 5749084-9

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin over Nickel Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin over Nickel Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5749084-9 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5749084-9
PCB D-Sub Connectors 5749084-9
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin over Nickel Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel over Copper
  • Connector Profile : Standard
  • Post Plating Material : Tin over Nickel
  • Shell Material : Steel
  • Shell Plating Material : Tin over Copper

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Rectangular
  • Contact Underplating Material : Palladium Nickel, Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention : Without
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Grounded : No
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell
  • Shielded : No

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 7560962 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7560962
D Sub Connectors 7560962
AMPLIMITE .050 d-sub PCB plug, 100 pin

AMPLIMITE .050 d-sub PCB plug, 100 pin

Supplier's Site
D Sub Connectors - 7560962P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7560962P
D Sub Connectors 7560962P
AMPLIMITE .050 d-sub PCB plug, 100 pin

AMPLIMITE .050 d-sub PCB plug, 100 pin

Supplier's Site
D Sub Connectors - 1618777 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1618777
D Sub Connectors 1618777
AMPLIMITE .050 d-sub PCB plug, 100 pin

AMPLIMITE .050 d-sub PCB plug, 100 pin

Supplier's Site
D-Sub Connector Assemblies - 5749084-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5749084-9-ND
D-Sub Connector Assemblies 5749084-9-ND
100 Position D-Type Plug, Male Pins Connector

100 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
5749084-9
D-Sub Connectors 5749084-9
D-Sub Connectors

D-Sub Connectors

Buy Now
I/o Connector, Plug, 100Pos, Th; No. Of Contacts Amp - Te Connectivity - 12M7184 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Plug, 100Pos, Th; No. Of Contacts Amp - Te Connectivity
12M7184
I/o Connector, Plug, 100Pos, Th; No. Of Contacts Amp - Te Connectivity 12M7184
I/O CONNECTOR, PLUG, 100POS, TH; No. of Contacts:100Contacts ; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:AMPLIMITE 0.050 Series; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

I/O CONNECTOR, PLUG, 100POS, TH; No. of Contacts:100Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:AMPLIMITE 0.050 Series; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 5749084-9 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5749084-9
D-Sub Connector Assemblies 5749084-9
CONN D-TYPE PLUG 100POS R/A SLDR

CONN D-TYPE PLUG 100POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749084-9 7560962 7560962P 5749084-9-ND 5749084-9 12M7184 5749084-9
Product Name PCB D-Sub Connectors D Sub Connectors D Sub Connectors D-Sub Connector Assemblies D-Sub Connectors I/o Connector, Plug, 100Pos, Th; No. Of Contacts Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Through Hole Solder
Mounting Board Mount Through Hole, Right Angle Through Hole Mount Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data