TE Connectivity Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity 5749081-1

Description
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:100 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:100 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity - 06M3563 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity
06M3563
Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity 06M3563
SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:100 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

SHIELDED BACKSHELL KIT, SIZE 2, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:100 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06M3563
Product Name Shielded Backshell Kit, Size 2, Zinc; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details