TE Connectivity Connector Backshells 5749080-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749080-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749080-1
Connector Backshells 5749080-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 10.16 MM  [.4 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 5749080-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749080-1
D-Sub Connectors 5749080-1
50 50SR BSHLL KIT,M/J-SCR

50 50SR BSHLL KIT,M/J-SCR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749080-1
D-Sub Connectors 5749080-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33503-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33503-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33503-ND
50 Position Two Piece Backshell Connector Silver 180° Shielded

50 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
50 50Sr Bshll Kit,m/j-Scr Amp - Te Connectivity - 76AC9287 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Bshll Kit,m/j-Scr Amp - Te Connectivity
76AC9287
50 50Sr Bshll Kit,m/j-Scr Amp - Te Connectivity 76AC9287
50 50SR BSHLL KIT,M/J-SCR

50 50SR BSHLL KIT,M/J-SCR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749080-1 5749080-1 A33503-ND 76AC9287
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods 50 50Sr Bshll Kit,m/j-Scr Amp - Te Connectivity
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-106507-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Electronic Connector - 439-1-206502-0 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
3 suppliers