TE Connectivity D-Shaped Connectors 5749070-7

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749070-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749070-7
D-Shaped Connectors 5749070-7
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5749070-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749070-7
D-Sub Connectors 5749070-7
68 50SR VERT RCPT ASSY

68 50SR VERT RCPT ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749070-7
D-Sub Connectors 5749070-7
.050 SER VER RCPT HDR

.050 SER VER RCPT HDR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749070-7
D-Sub Connectors 5749070-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 6807740 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6807740
D Sub Connectors 6807740
TE Connectivity 5749070-7

TE Connectivity 5749070-7

Supplier's Site
D Sub Connectors - 6807740P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6807740P
D Sub Connectors 6807740P
TE Connectivity 5749070-7

TE Connectivity 5749070-7

Supplier's Site
D Sub Connectors - 1650665 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1650665
D Sub Connectors 1650665
TE Connectivity 5749070-7

TE Connectivity 5749070-7

Supplier's Site
Connectors Miscellaneous - 5749070-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5749070-7
Connectors Miscellaneous 5749070-7
68 50SR VERT RCPT ASSY

68 50SR VERT RCPT ASSY

Buy Now
D-Sub Connector Assemblies - A31822-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31822-ND
D-Sub Connector Assemblies A31822-ND
68 Position D-Type Receptacle, Female Sockets Connector

68 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
30V Electronic Connector
439-5749070-7
30V Electronic Connector 439-5749070-7
68 Pos 50SR Vert RCPT, Female, Signal, Gold/Tin, 30V, Steel Product overview: 5749070-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5749070-7 can be used for catalog matching and distributor lookup.

68 Pos 50SR Vert RCPT, Female, Signal, Gold/Tin, 30V, Steel Product overview: 5749070-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5749070-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONNECTOR, RECEPTACLE, AMPLIMITE .050, 68 POS, VERTICAL, SHIELDED, METAL SHELL, - 70085663 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, AMPLIMITE .050, 68 POS, VERTICAL, SHIELDED, METAL SHELL,
70085663
CONNECTOR, RECEPTACLE, AMPLIMITE .050, 68 POS, VERTICAL, SHIELDED, METAL SHELL, 70085663
Shell: Steel, plated bright nickel over copper. Housing: Thermoplastic, 94V-0 rated, black, SMT compatible. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on solder end, all underplated nickel.

Shell: Steel, plated bright nickel over copper. Housing: Thermoplastic, 94V-0 rated, black, SMT compatible. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on solder end, all underplated nickel.

Supplier's Site
Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity - 42K7513 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity
42K7513
Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity 42K7513
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity - 25M4783 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity
25M4783
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity 25M4783
Standard D Sub Connector, SCSI, Amplimite 0.050 Series, Receptacle, 68, Solder RoHS Compliant: Yes

Standard D Sub Connector, SCSI, Amplimite 0.050 Series, Receptacle, 68, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749070-7 5749070-7 6807740 6807740P 5749070-7 A31822-ND 439-5749070-7 70085663 42K7513 25M4783
Product Name D-Shaped Connectors D-Sub Connectors D Sub Connectors D Sub Connectors Connectors Miscellaneous D-Sub Connector Assemblies 30V Electronic Connector CONNECTOR, RECEPTACLE, AMPLIMITE .050, 68 POS, VERTICAL, SHIELDED, METAL SHELL, Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data