TE Connectivity Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity 5749070-7.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity - 29AC0477 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity
29AC0477
Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity 29AC0477
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0477
Product Name Wire-Board Connector, Receptacle 68 Position 1.27Mm; D Sub Connector Type Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Coaxial Adapters - 1243416 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers