TE Connectivity D-Shaped Connectors 5749069-9

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749069-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749069-9
D-Shaped Connectors 5749069-9
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 100 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Rails
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A33531-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33531-ND
D-Sub Connector Assemblies A33531-ND
100 Position D-Type Receptacle, Female Sockets Connector

100 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5749069-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749069-9
D-Sub Connectors 5749069-9
100 50SR VERT RCPT ASSYY

100 50SR VERT RCPT ASSYY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749069-9
D-Sub Connectors 5749069-9
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 6807712P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6807712P
D Sub Connectors 6807712P
AMPLIMITE .050 d-sub PCB socket,100 way

AMPLIMITE .050 d-sub PCB socket,100 way

Supplier's Site
D Sub Connectors - 1648947 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648947
D Sub Connectors 1648947
AMPLIMITE .050 d-sub PCB socket,100 way

AMPLIMITE .050 d-sub PCB socket,100 way

Supplier's Site
D - SUB, D - SHAPED connectors - 5749069-9 - 764789-5749069-9 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5749069-9
764789-5749069-9
D - SUB, D - SHAPED connectors - 5749069-9 764789-5749069-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764789-5749069-9 Series: AMPLIMITE .050 III Packaging: Tube Number of Positions: 100 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 105°C Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Connector Style: D-Type Voltage Rating: 30V Current Rating: 1A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (2-56); Latchblocks, Rails Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764789-5749069-9
Series: AMPLIMITE .050 III
Packaging: Tube
Number of Positions: 100
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Connector Style: D-Type
Voltage Rating: 30V
Current Rating: 1A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (2-56); Latchblocks, Rails
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5749069-9
Electronic Connector 439-5749069-9
100 Pos Signal Connector, Vertical, Shielded, Gold/Tin Plated Product overview: 5749069-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5749069-9 can be used for catalog matching and distributor lookup.

100 Pos Signal Connector, Vertical, Shielded, Gold/Tin Plated Product overview: 5749069-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5749069-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Rcpt, 100Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 70AH4278 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 100Pos, Solder; D Sub Connector Type Amp - Te Connectivity
70AH4278
D Sub Conn, Rcpt, 100Pos, Solder; D Sub Connector Type Amp - Te Connectivity 70AH4278
D SUB CONN, RCPT, 100POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE .050 Series; No. of Contacts:100Contacts ; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, 100POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE .050 Series; No. of Contacts:100Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
100 50Sr Vert Rcpt Assyy Amp - Te Connectivity - 75R7899 - Newark, An Avnet Company
Chicago, IL, United States
100 50Sr Vert Rcpt Assyy Amp - Te Connectivity
75R7899
100 50Sr Vert Rcpt Assyy Amp - Te Connectivity 75R7899
100 50SR VERT RCPT ASSYY

100 50SR VERT RCPT ASSYY

Supplier's Site
D-Sub/DVI/HDMI Connectors ROHS - 785-5749069-9 - Utmel Electronic Limited
Hong Kong, China
D-Sub/DVI/HDMI Connectors ROHS
785-5749069-9
D-Sub/DVI/HDMI Connectors ROHS 785-5749069-9
- D-Sub/DVI/HDMI Connectors ROHS

- D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749069-9 A33531-ND 5749069-9 6807712P 1648947 764789-5749069-9 439-5749069-9 70AH4278 75R7899 785-5749069-9
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors D Sub Connectors D Sub Connectors D - SUB, D - SHAPED connectors - 5749069-9 Electronic Connector D Sub Conn, Rcpt, 100Pos, Solder; D Sub Connector Type Amp - Te Connectivity 100 50Sr Vert Rcpt Assyy Amp - Te Connectivity D-Sub/DVI/HDMI Connectors ROHS
Connector Type Wire to Board Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Through Hole Through hole Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data