TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 5749069-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Material Flammability Rating: UL94 V-0 Features: Diode Standard 800 V 80A Through Hole TO-247AC Dielectric Material: Polypropylene (PP)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Material Flammability Rating: UL94 V-0 Features: Diode Standard 800 V 80A Through Hole TO-247AC Dielectric Material: Polypropylene (PP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Material Flammability Rating: UL94 V-0 Features: Diode Standard 800 V 80A Through Hole TO-247AC Dielectric Material: Polypropylene (PP)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Preliminary
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Contact Type: Female Socket
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Material Flammability Rating: UL94 V-0
Features: Diode Standard 800 V 80A Through Hole TO-247AC
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details