CONN D-SUB HD RCPT 26P VERT SLDR Product overview: 5749030-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5749030-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365193-5749030-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-22
Package: Tray
Product Status: Active
Base Product Number: 5749030
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.5A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 26
Number of Rows: 3
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 125V
Flange Feature: Housing/Shell (4-40)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub, High Density
Shell Size, Connector Layout: 2 (DA, A) High Density
Shell Material, Finish: Steel, Nickel Plated
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 439-5749030-1 | 1365193-5749030-1 | A31964-ND | 84K7584 |
| Product Name | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 1.5 amps | 1.5 amps |