TE Connectivity PCB D-Sub Connectors 5748909-1

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Mating Retention Feature Material : Zinc Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Mating Retention Feature Material : Zinc Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5748909-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5748909-1
PCB D-Sub Connectors 5748909-1
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Mating Retention Feature Material : Zinc Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2.7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF, Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Inserts
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ]
  • Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5748909-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748909-1
D-Sub Connectors 5748909-1
AMP III RCPT 25P RA 590 THD INS/BDLK

AMP III RCPT 25P RA 590 THD INS/BDLK

Buy Now
Amp Iii Rcpt 25P Ra 590 Thd Ins/bdlk Amp - Te Connectivity - 19R3089 - Newark, An Avnet Company
Chicago, IL, United States
Amp Iii Rcpt 25P Ra 590 Thd Ins/bdlk Amp - Te Connectivity
19R3089
Amp Iii Rcpt 25P Ra 590 Thd Ins/bdlk Amp - Te Connectivity 19R3089
AMP III RCPT 25P RA 590 THD INS/BDLK

AMP III RCPT 25P RA 590 THD INS/BDLK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748909-1 5748909-1 19R3089
Product Name PCB D-Sub Connectors D-Sub Connectors Amp Iii Rcpt 25P Ra 590 Thd Ins/bdlk Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740197-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Coax Connectors - 1466292-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Ribbon Cable Connectors - 1-102162-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers