TE Connectivity D-Shaped Connectors 5748904-1

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Mating Retention Feature Material : Zinc Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Mating Retention Feature Material : Zinc Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5748904-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5748904-1
D-Shaped Connectors 5748904-1
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Mating Retention Feature Material : Zinc Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2.7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF, Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Inserts
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 104

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Board-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.019 INCH ]
  • Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5748904-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748904-1
D-Sub Connectors 5748904-1
AMP III PLUG 15P RA 318 THD IN

AMP III PLUG 15P RA 318 THD IN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748904-1
D-Sub Connectors 5748904-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D - Sub Connectors - 5748904-1 - 038968-5748904-1 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 5748904-1
038968-5748904-1
D - Sub Connectors - 5748904-1 038968-5748904-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 038968-5748904-1 Packaging: Tray Number of Positions: 15 Color: Black Features: Board Lock Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: D-Sub Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 038968-5748904-1
Packaging: Tray
Number of Positions: 15
Color: Black
Features: Board Lock
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: D-Sub
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Size, Connector Layout: 2 (DA, A)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Backset Spacing: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D-Sub Connector Assemblies - A35155-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35155-ND
D-Sub Connector Assemblies A35155-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
2.7A 125V Electronic Connector
439-5748904-1
2.7A 125V Electronic Connector 439-5748904-1
15 Pos D-Sub RA Plug, Signal, Gold/Tin, 2.7A, 125V, TH Product overview: 5748904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.7A, 125V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748904-1 can be used for catalog matching and distributor lookup.

15 Pos D-Sub RA Plug, Signal, Gold/Tin, 2.7A, 125V, TH Product overview: 5748904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.7A, 125V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748904-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 06M4955 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
06M4955
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 06M4955
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5748904-1 5748904-1 038968-5748904-1 A35155-ND 439-5748904-1 06M4955
Product Name D-Shaped Connectors D-Sub Connectors D - Sub Connectors - 5748904-1 D-Sub Connector Assemblies 2.7A 125V Electronic Connector D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type Board to Board Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 2.7 amps 2.7 amps
Unlock Full Specs
to access all available technical data