TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5748873-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 6-UFDFN Exposed Pad, 6-TMLF Product Status: Preliminary Connector Type: Receptacle Termination: Solder Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm) Voltage Rating: 600V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 6-UFDFN Exposed Pad, 6-TMLF Product Status: Preliminary Connector Type: Receptacle Termination: Solder Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm) Voltage Rating: 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 6-UFDFN Exposed Pad, 6-TMLF Product Status: Preliminary Connector Type: Receptacle Termination: Solder Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm) Voltage Rating: 600V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 6-UFDFN Exposed Pad, 6-TMLF
Product Status: Preliminary
Connector Type: Receptacle
Termination: Solder
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
Backset Spacing: 0.405" (10.29mm)
Voltage Rating: 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 6-UFDFN Exposed Pad, 6-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372776-LOF225-20B15 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 140 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details